Vishay Intertechnology, Inc. Wirewound Resistors RWR78S30R9FSS73

Description
ESS-10 30.9 1% RWR78S30R9FS S73
Request a Quote Datasheet
Description
ESS-10 30.9 1% RWR78S30R9FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S30R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S30R9FSS73
Wirewound Resistors 3110-RWR78S30R9FSS73
ESS-10 30.9 1% RWR78S30R9FS S73

ESS-10 30.9 1% RWR78S30R9FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S30R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S30R9FSS73-ND
Through Hole Resistors RWR78S30R9FSS73-ND
30.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 30.9 OHM 10W 1% WW AXIAL - RWR78S30R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 10W 1% WW AXIAL
RWR78S30R9FSS73
RES 30.9 OHM 10W 1% WW AXIAL RWR78S30R9FSS73
RES 30.9ohm 10W 1% WW AXIAL

RES 30.9ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S30R9FSS73 RWR78S30R9FSS73-ND RWR78S30R9FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 30.9 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers