Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3010FSRSL

Description
ESS-10 301 1% RWR78S3010FS RSL
Request a Quote Datasheet
Description
ESS-10 301 1% RWR78S3010FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3010FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3010FSRSL
Wirewound Resistors 3110-RWR78S3010FSRSL
ESS-10 301 1% RWR78S3010FS RSL

ESS-10 301 1% RWR78S3010FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3010FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3010FSRSL-ND
Through Hole Resistors RWR78S3010FSRSL-ND
301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 301 OHM 10W 1% WW AXIAL - RWR78S3010FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 10W 1% WW AXIAL
RWR78S3010FSRSL
RES 301 OHM 10W 1% WW AXIAL RWR78S3010FSRSL
RES 301ohm 10W 1% WW AXIAL

RES 301ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3010FSRSL RWR78S3010FSRSL-ND RWR78S3010FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 301 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details