Vishay Intertechnology, Inc. RES 300 OHM 10W 1% WW AXIAL RWR78S3000FPB12

Description
RES 300ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 10W 1% WW AXIAL - RWR78S3000FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 10W 1% WW AXIAL
RWR78S3000FPB12
RES 300 OHM 10W 1% WW AXIAL RWR78S3000FPB12
RES 300ohm 10W 1% WW AXIAL

RES 300ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3000FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3000FPB12-ND
Through Hole Resistors RWR78S3000FPB12-ND
300 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3000FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3000FPB12
Wirewound Resistors 3110-RWR78S3000FPB12
ESS-10 300 1% RWR78S3000FP B12

ESS-10 300 1% RWR78S3000FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3000FPB12 RWR78S3000FPB12-ND 3110-RWR78S3000FPB12
Product Name RES 300 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details