Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2R74FRRSL

Description
ESS-10 2.74 1% RWR78S2R74FR RSL
Request a Quote Datasheet
Description
ESS-10 2.74 1% RWR78S2R74FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2R74FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R74FRRSL
Wirewound Resistors 3110-RWR78S2R74FRRSL
ESS-10 2.74 1% RWR78S2R74FR RSL

ESS-10 2.74 1% RWR78S2R74FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2R74FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R74FRRSL-ND
Through Hole Resistors RWR78S2R74FRRSL-ND
2.74 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.74 OHM 10W 1% WW AXIAL - RWR78S2R74FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 10W 1% WW AXIAL
RWR78S2R74FRRSL
RES 2.74 OHM 10W 1% WW AXIAL RWR78S2R74FRRSL
RES 2.74ohm 10W 1% WW AXIAL

RES 2.74ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2R74FRRSL RWR78S2R74FRRSL-ND RWR78S2R74FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.74 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details