Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2R49FSB12

Description
2.49 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2R49FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R49FSB12-ND
Through Hole Resistors RWR78S2R49FSB12-ND
2.49 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.49 OHM 10W 1% WW AXIAL - RWR78S2R49FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 10W 1% WW AXIAL
RWR78S2R49FSB12
RES 2.49 OHM 10W 1% WW AXIAL RWR78S2R49FSB12
RES 2.49ohm 10W 1% WW AXIAL

RES 2.49ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2R49FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R49FSB12
Wirewound Resistors 3110-RWR78S2R49FSB12
ESS-10 2.49 1% RWR78S2R49FS B12

ESS-10 2.49 1% RWR78S2R49FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2R49FSB12-ND RWR78S2R49FSB12 3110-RWR78S2R49FSB12
Product Name Through Hole Resistors RES 2.49 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details