Vishay Intertechnology, Inc. RES 2.49 OHM 10W 1% WW AXIAL RWR78S2R49FRBSL

Description
RES 2.49ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 10W 1% WW AXIAL - RWR78S2R49FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 10W 1% WW AXIAL
RWR78S2R49FRBSL
RES 2.49 OHM 10W 1% WW AXIAL RWR78S2R49FRBSL
RES 2.49ohm 10W 1% WW AXIAL

RES 2.49ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2R49FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R49FRBSL
Wirewound Resistors 3110-RWR78S2R49FRBSL
ESS-10 2.49 1% RWR78S2R49FR BSL

ESS-10 2.49 1% RWR78S2R49FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2R49FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R49FRBSL-ND
Through Hole Resistors RWR78S2R49FRBSL-ND
2.49 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2R49FRBSL 3110-RWR78S2R49FRBSL RWR78S2R49FRBSL-ND
Product Name RES 2.49 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1625966-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details