TE Connectivity Chassis Mount Resistors 5-1625966-4

Description
200 mOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 mOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 5-1625966-4-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
5-1625966-4-ND
Chassis Mount Resistors 5-1625966-4-ND
200 mOhms ±5% 16W Wirewound Chassis Mount Resistor

200 mOhms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 5-1625966-4 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
5-1625966-4
Chassis Mount Resistors 5-1625966-4
RES CHAS MNT 0.2 OHM 5% 16W

RES CHAS MNT 0.2 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 5-1625966-4-ND 5-1625966-4
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details