Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2R37FSRSL

Description
ESS-10 2.37 1% RWR78S2R37FS RSL
Request a Quote Datasheet
Description
ESS-10 2.37 1% RWR78S2R37FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2R37FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R37FSRSL
Wirewound Resistors 3110-RWR78S2R37FSRSL
ESS-10 2.37 1% RWR78S2R37FS RSL

ESS-10 2.37 1% RWR78S2R37FS RSL

Supplier's Site Datasheet
RES 2.37 OHM 10W 1% WW AXIAL - RWR78S2R37FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 10W 1% WW AXIAL
RWR78S2R37FSRSL
RES 2.37 OHM 10W 1% WW AXIAL RWR78S2R37FSRSL
RES 2.37ohm 10W 1% WW AXIAL

RES 2.37ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2R37FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R37FSRSL-ND
Through Hole Resistors RWR78S2R37FSRSL-ND
2.37 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2R37FSRSL RWR78S2R37FSRSL RWR78S2R37FSRSL-ND
Product Name Wirewound Resistors RES 2.37 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details