Vishay Intertechnology, Inc. RES 2.15 OHM 10W 0.1% WW AXIAL RWR78S2R15BRBSL

Description
RES 2.15ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 10W 0.1% WW AXIAL - RWR78S2R15BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 10W 0.1% WW AXIAL
RWR78S2R15BRBSL
RES 2.15 OHM 10W 0.1% WW AXIAL RWR78S2R15BRBSL
RES 2.15ohm 10W 0.1% WW AXIAL

RES 2.15ohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2R15BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R15BRBSL
Wirewound Resistors 3110-RWR78S2R15BRBSL
ESS-10 2.15 .1% RWR78S2R15BR BSL

ESS-10 2.15 .1% RWR78S2R15BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2R15BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R15BRBSL-ND
Through Hole Resistors RWR78S2R15BRBSL-ND
2.15 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2R15BRBSL 3110-RWR78S2R15BRBSL RWR78S2R15BRBSL-ND
Product Name RES 2.15 OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details