Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2940FMB12

Description
294 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
294 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2940FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2940FMB12-ND
Through Hole Resistors RWR78S2940FMB12-ND
294 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 294 OHM 10W 1% WW AXIAL - RWR78S2940FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 10W 1% WW AXIAL
RWR78S2940FMB12
RES 294 OHM 10W 1% WW AXIAL RWR78S2940FMB12
RES 294ohm 10W 1% WW AXIAL

RES 294ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2940FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2940FMB12
Wirewound Resistors 3110-RWR78S2940FMB12
ESS-10 294 1% RWR78S2940FM B12

ESS-10 294 1% RWR78S2940FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2940FMB12-ND RWR78S2940FMB12 3110-RWR78S2940FMB12
Product Name Through Hole Resistors RES 294 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers