Vishay Intertechnology, Inc. RES 28 OHM 10W 1% WW AXIAL RWR78S28R0FRS73

Description
RES 28ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 10W 1% WW AXIAL - RWR78S28R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 10W 1% WW AXIAL
RWR78S28R0FRS73
RES 28 OHM 10W 1% WW AXIAL RWR78S28R0FRS73
RES 28ohm 10W 1% WW AXIAL

RES 28ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S28R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S28R0FRS73-ND
Through Hole Resistors RWR78S28R0FRS73-ND
28 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S28R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S28R0FRS73
Wirewound Resistors 3110-RWR78S28R0FRS73
ESS-10 28 1% RWR78S28R0FR S73

ESS-10 28 1% RWR78S28R0FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S28R0FRS73 RWR78S28R0FRS73-ND 3110-RWR78S28R0FRS73
Product Name RES 28 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers