Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2872FSRSL

Description
ESS-10 28.7K 1% RWR78S2872FS RSL
Request a Quote Datasheet
Description
ESS-10 28.7K 1% RWR78S2872FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2872FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2872FSRSL
Wirewound Resistors 3110-RWR78S2872FSRSL
ESS-10 28.7K 1% RWR78S2872FS RSL

ESS-10 28.7K 1% RWR78S2872FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2872FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2872FSRSL-ND
Through Hole Resistors RWR78S2872FSRSL-ND
28.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 28.7K OHM 10W 1% WW AXIAL - RWR78S2872FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 10W 1% WW AXIAL
RWR78S2872FSRSL
RES 28.7K OHM 10W 1% WW AXIAL RWR78S2872FSRSL
RES 28.7Kohm 10W 1% WW AXIAL

RES 28.7Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2872FSRSL RWR78S2872FSRSL-ND RWR78S2872FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 28.7K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28700 ohms 28700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details