Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2800FSBSL

Description
280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2800FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2800FSBSL-ND
Through Hole Resistors RWR78S2800FSBSL-ND
280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2800FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2800FSBSL
Wirewound Resistors 3110-RWR78S2800FSBSL
ESS-10 280 1% RWR78S2800FS BSL

ESS-10 280 1% RWR78S2800FS BSL

Supplier's Site Datasheet
RES 280 OHM 10W 1% WW AXIAL - RWR78S2800FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 10W 1% WW AXIAL
RWR78S2800FSBSL
RES 280 OHM 10W 1% WW AXIAL RWR78S2800FSBSL
RES 280ohm 10W 1% WW AXIAL

RES 280ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2800FSBSL-ND 3110-RWR78S2800FSBSL RWR78S2800FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 280 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers