Vishay Intertechnology, Inc. RES 2.67K OHM 10W 1% WW AXIAL RWR78S2671FSB12

Description
RES 2.67Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 10W 1% WW AXIAL - RWR78S2671FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 10W 1% WW AXIAL
RWR78S2671FSB12
RES 2.67K OHM 10W 1% WW AXIAL RWR78S2671FSB12
RES 2.67Kohm 10W 1% WW AXIAL

RES 2.67Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2671FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2671FSB12-ND
Through Hole Resistors RWR78S2671FSB12-ND
2.67 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2671FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2671FSB12
Wirewound Resistors 3110-RWR78S2671FSB12
ESS-10 2.67K 1% RWR78S2671FS B12

ESS-10 2.67K 1% RWR78S2671FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2671FSB12 RWR78S2671FSB12-ND 3110-RWR78S2671FSB12
Product Name RES 2.67K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10100RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details