Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2552FSRSL

Description
ESS-10 25.5K 1% RWR78S2552FS RSL
Request a Quote Datasheet
Description
ESS-10 25.5K 1% RWR78S2552FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2552FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2552FSRSL
Wirewound Resistors 3110-RWR78S2552FSRSL
ESS-10 25.5K 1% RWR78S2552FS RSL

ESS-10 25.5K 1% RWR78S2552FS RSL

Supplier's Site Datasheet
RES 25.5K OHM 10W 1% WW AXIAL - RWR78S2552FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 10W 1% WW AXIAL
RWR78S2552FSRSL
RES 25.5K OHM 10W 1% WW AXIAL RWR78S2552FSRSL
RES 25.5Kohm 10W 1% WW AXIAL

RES 25.5Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2552FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2552FSRSL-ND
Through Hole Resistors RWR78S2552FSRSL-ND
25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2552FSRSL RWR78S2552FSRSL RWR78S2552FSRSL-ND
Product Name Wirewound Resistors RES 25.5K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 25500 ohms 25500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details