Vishay Intertechnology, Inc. RES 24.9K OHM 10W 1% WW AXIAL RWR78S2492FSBSL

Description
RES 24.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 10W 1% WW AXIAL - RWR78S2492FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 10W 1% WW AXIAL
RWR78S2492FSBSL
RES 24.9K OHM 10W 1% WW AXIAL RWR78S2492FSBSL
RES 24.9Kohm 10W 1% WW AXIAL

RES 24.9Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2492FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2492FSBSL-ND
Through Hole Resistors RWR78S2492FSBSL-ND
24.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2492FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2492FSBSL
Wirewound Resistors 3110-RWR78S2492FSBSL
ESS-10 24.9K 1% RWR78S2492FS BSL

ESS-10 24.9K 1% RWR78S2492FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2492FSBSL RWR78S2492FSBSL-ND 3110-RWR78S2492FSBSL
Product Name RES 24.9K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details