Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2491FRRSL

Description
ESS-10 2.49K 1% RWR78S2491FR RSL
Request a Quote Datasheet
Description
ESS-10 2.49K 1% RWR78S2491FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2491FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2491FRRSL
Wirewound Resistors 3110-RWR78S2491FRRSL
ESS-10 2.49K 1% RWR78S2491FR RSL

ESS-10 2.49K 1% RWR78S2491FR RSL

Supplier's Site Datasheet
RES 2.49K OHM 10W 1% WW AXIAL - RWR78S2491FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 10W 1% WW AXIAL
RWR78S2491FRRSL
RES 2.49K OHM 10W 1% WW AXIAL RWR78S2491FRRSL
RES 2.49Kohm 10W 1% WW AXIAL

RES 2.49Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2491FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2491FRRSL-ND
Through Hole Resistors RWR78S2491FRRSL-ND
2.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2491FRRSL RWR78S2491FRRSL RWR78S2491FRRSL-ND
Product Name Wirewound Resistors RES 2.49K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers