Vishay Intertechnology, Inc. RES 24.3K OHM 10W 1% WW AXIAL RWR78S2432FRBSL

Description
RES 24.3Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 10W 1% WW AXIAL - RWR78S2432FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 10W 1% WW AXIAL
RWR78S2432FRBSL
RES 24.3K OHM 10W 1% WW AXIAL RWR78S2432FRBSL
RES 24.3Kohm 10W 1% WW AXIAL

RES 24.3Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2432FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2432FRBSL-ND
Through Hole Resistors RWR78S2432FRBSL-ND
24.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2432FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2432FRBSL
Wirewound Resistors 3110-RWR78S2432FRBSL
ESS-10 24.3K 1% RWR78S2432FR BSL

ESS-10 24.3K 1% RWR78S2432FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2432FRBSL RWR78S2432FRBSL-ND 3110-RWR78S2432FRBSL
Product Name RES 24.3K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms 24300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A15RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details