ESS-10 22.1 1% RWR78S22R1FR S73
22.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 22.1ohm 10W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S22R1FRS73 | RWR78S22R1FRS73-ND | RWR78S22R1FRS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 22.1 OHM 10W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 22.1 ohms | 22.1 ohms | 22.1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |