Vishay Intertechnology, Inc. Through Hole Resistors RWR78S20R0FSS70

Description
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S20R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S20R0FSS70-ND
Through Hole Resistors RWR78S20R0FSS70-ND
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 20 OHM 10W 1% WW AXIAL - RWR78S20R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 10W 1% WW AXIAL
RWR78S20R0FSS70
RES 20 OHM 10W 1% WW AXIAL RWR78S20R0FSS70
RES 20ohm 10W 1% WW AXIAL

RES 20ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR78S20R0FSS70-ND RWR78S20R0FSS70
Product Name Through Hole Resistors RES 20 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details