Vishay Intertechnology, Inc. RES 20 OHM 10W 1% WW AXIAL RWR78S20R0FMRSL

Description
RES 20ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 10W 1% WW AXIAL - RWR78S20R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 10W 1% WW AXIAL
RWR78S20R0FMRSL
RES 20 OHM 10W 1% WW AXIAL RWR78S20R0FMRSL
RES 20ohm 10W 1% WW AXIAL

RES 20ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S20R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S20R0FMRSL-ND
Through Hole Resistors RWR78S20R0FMRSL-ND
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S20R0FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S20R0FMRSL
Wirewound Resistors 3110-RWR78S20R0FMRSL
ESS-10 20 1% RWR78S20R0FM RSL

ESS-10 20 1% RWR78S20R0FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S20R0FMRSL RWR78S20R0FMRSL-ND 3110-RWR78S20R0FMRSL
Product Name RES 20 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details