Vishay Intertechnology, Inc. RES 20.1K OHM 10W 1% WW AXIAL RWR78S2012FRBSL

Description
RES 20.1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.1K OHM 10W 1% WW AXIAL - RWR78S2012FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.1K OHM 10W 1% WW AXIAL
RWR78S2012FRBSL
RES 20.1K OHM 10W 1% WW AXIAL RWR78S2012FRBSL
RES 20.1Kohm 10W 1% WW AXIAL

RES 20.1Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2012FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2012FRBSL
Wirewound Resistors 3110-RWR78S2012FRBSL
ESS-10 20.1K 1% RWR78S2012FR BSL

ESS-10 20.1K 1% RWR78S2012FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2012FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2012FRBSL-ND
Through Hole Resistors RWR78S2012FRBSL-ND
20.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2012FRBSL 3110-RWR78S2012FRBSL RWR78S2012FRBSL-ND
Product Name RES 20.1K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20100 ohms 20100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details