Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2002FSS73

Description
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2002FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2002FSS73-ND
Through Hole Resistors RWR78S2002FSS73-ND
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2002FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2002FSS73
Wirewound Resistors 3110-RWR78S2002FSS73
ESS-10 20K 1% RWR78S2002FS S73

ESS-10 20K 1% RWR78S2002FS S73

Supplier's Site Datasheet
RES 20K OHM 10W 1% WW AXIAL - RWR78S2002FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 10W 1% WW AXIAL
RWR78S2002FSS73
RES 20K OHM 10W 1% WW AXIAL RWR78S2002FSS73
RES 20Kohm 10W 1% WW AXIAL

RES 20Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2002FSS73-ND 3110-RWR78S2002FSS73 RWR78S2002FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 20K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR15JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details