Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2002FRRSL

Description
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2002FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2002FRRSL-ND
Through Hole Resistors RWR78S2002FRRSL-ND
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2002FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2002FRRSL
Wirewound Resistors 3110-RWR78S2002FRRSL
ESS-10 20K 1% RWR78S2002FR RSL

ESS-10 20K 1% RWR78S2002FR RSL

Supplier's Site Datasheet
RES 20K OHM 10W 1% WW AXIAL - RWR78S2002FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 10W 1% WW AXIAL
RWR78S2002FRRSL
RES 20K OHM 10W 1% WW AXIAL RWR78S2002FRRSL
RES 20Kohm 10W 1% WW AXIAL

RES 20Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2002FRRSL-ND 3110-RWR78S2002FRRSL RWR78S2002FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 20K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers