Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2002FRB12

Description
ESS-10 20K 1% RWR78S2002FR B12
Request a Quote Datasheet
Description
ESS-10 20K 1% RWR78S2002FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2002FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2002FRB12
Wirewound Resistors 3110-RWR78S2002FRB12
ESS-10 20K 1% RWR78S2002FR B12

ESS-10 20K 1% RWR78S2002FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2002FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2002FRB12-ND
Through Hole Resistors RWR78S2002FRB12-ND
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 20K OHM 10W 1% WW AXIAL - RWR78S2002FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 10W 1% WW AXIAL
RWR78S2002FRB12
RES 20K OHM 10W 1% WW AXIAL RWR78S2002FRB12
RES 20Kohm 10W 1% WW AXIAL

RES 20Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2002FRB12 RWR78S2002FRB12-ND RWR78S2002FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 20K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details