Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1R05BSB12

Description
ESS-10 1.05 .1% RWR78S1R05BS B12
Request a Quote
Description
ESS-10 1.05 .1% RWR78S1R05BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR78S1R05BSB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 10 W, resistance of 1.05 Ω, and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and a solderable, inductive winding. The device has dimensions of 1.780 ± 0.062 inches [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 inches [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter, and operates from -55 °C to +250 °C. The part meets ANSI J-STD-002 solderability requirements and is offered in bulk pack (B12).

Datasheet Summary
Powered by GS/AI

The RWR78S1R05BSB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 10 W, resistance of 1.05 Ω, and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and a solderable, inductive winding. The device has dimensions of 1.780 ± 0.062 inches [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 inches [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter, and operates from -55 °C to +250 °C. The part meets ANSI J-STD-002 solderability requirements and is offered in bulk pack (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1R05BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1R05BSB12
Wirewound Resistors 3110-RWR78S1R05BSB12
ESS-10 1.05 .1% RWR78S1R05BS B12

ESS-10 1.05 .1% RWR78S1R05BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78S1R05BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098941P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Standards and Certifications RoHS
Resistance Range 18 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-0R218D1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details