Vishay Intertechnology, Inc. Through Hole Resistors RWR78S19R1FSRSL

Description
19.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S19R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S19R1FSRSL-ND
Through Hole Resistors RWR78S19R1FSRSL-ND
19.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S19R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S19R1FSRSL
Wirewound Resistors 3110-RWR78S19R1FSRSL
ESS-10 19.1 1% RWR78S19R1FS RSL

ESS-10 19.1 1% RWR78S19R1FS RSL

Supplier's Site Datasheet
RES 19.1 OHM 10W 1% WW AXIAL - RWR78S19R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 10W 1% WW AXIAL
RWR78S19R1FSRSL
RES 19.1 OHM 10W 1% WW AXIAL RWR78S19R1FSRSL
RES 19.1ohm 10W 1% WW AXIAL

RES 19.1ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S19R1FSRSL-ND 3110-RWR78S19R1FSRSL RWR78S19R1FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 19.1 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers