Vishay Intertechnology, Inc. RES 18 OHM 10W 0.5% WW AXIAL RWR78S18R0DPRSL

Description
RES 18ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 18ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 10W 0.5% WW AXIAL - RWR78S18R0DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 10W 0.5% WW AXIAL
RWR78S18R0DPRSL
RES 18 OHM 10W 0.5% WW AXIAL RWR78S18R0DPRSL
RES 18ohm 10W 0.5% WW AXIAL

RES 18ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S18R0DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S18R0DPRSL-ND
Through Hole Resistors RWR78S18R0DPRSL-ND
18 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S18R0DPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S18R0DPRSL
Wirewound Resistors 3110-RWR78S18R0DPRSL
ESS-10 18 .5% RWR78S18R0DP RSL

ESS-10 18 .5% RWR78S18R0DP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S18R0DPRSL RWR78S18R0DPRSL-ND 3110-RWR78S18R0DPRSL
Product Name RES 18 OHM 10W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers