ESS-10 1.8K 1% RWR78S1801FR B12
1.8 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1.8Kohm 10W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S1801FRB12 | RWR78S1801FRB12-ND | RWR78S1801FRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1.8K OHM 10W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1800 ohms | 1800 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |