Vishay Intertechnology, Inc. RES 17.6K OHM 10W 0.5% WW AXIAL RWR78S1762DRB12

Description
RES 17.6Kohm 10W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 17.6Kohm 10W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.6K OHM 10W 0.5% WW AXIAL - RWR78S1762DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.6K OHM 10W 0.5% WW AXIAL
RWR78S1762DRB12
RES 17.6K OHM 10W 0.5% WW AXIAL RWR78S1762DRB12
RES 17.6Kohm 10W 0.5% WW AXIAL

RES 17.6Kohm 10W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1762DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1762DRB12
Wirewound Resistors 3110-RWR78S1762DRB12
ESS-10 17.6K .5% RWR78S1762DR B12

ESS-10 17.6K .5% RWR78S1762DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1762DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1762DRB12-ND
Through Hole Resistors RWR78S1762DRB12-ND
17.6 kOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.6 kOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1762DRB12 3110-RWR78S1762DRB12 RWR78S1762DRB12-ND
Product Name RES 17.6K OHM 10W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17600 ohms 17600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details