Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1740FSRSL

Description
174 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
174 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1740FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1740FSRSL-ND
Through Hole Resistors RWR78S1740FSRSL-ND
174 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 174 OHM 10W 1% WW AXIAL - RWR78S1740FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 10W 1% WW AXIAL
RWR78S1740FSRSL
RES 174 OHM 10W 1% WW AXIAL RWR78S1740FSRSL
RES 174ohm 10W 1% WW AXIAL

RES 174ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1740FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1740FSRSL
Wirewound Resistors 3110-RWR78S1740FSRSL
ESS-10 174 1% RWR78S1740FS RSL

ESS-10 174 1% RWR78S1740FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1740FSRSL-ND RWR78S1740FSRSL 3110-RWR78S1740FSRSL
Product Name Through Hole Resistors RES 174 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details