Vishay Intertechnology, Inc. Wirewound Resistors RWR78S16R9FRBSL

Description
ESS-10 16.9 1% RWR78S16R9FR BSL
Request a Quote Datasheet
Description
ESS-10 16.9 1% RWR78S16R9FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S16R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S16R9FRBSL
Wirewound Resistors 3110-RWR78S16R9FRBSL
ESS-10 16.9 1% RWR78S16R9FR BSL

ESS-10 16.9 1% RWR78S16R9FR BSL

Supplier's Site Datasheet
RES 16.9 OHM 10W 1% WW AXIAL - RWR78S16R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 10W 1% WW AXIAL
RWR78S16R9FRBSL
RES 16.9 OHM 10W 1% WW AXIAL RWR78S16R9FRBSL
RES 16.9ohm 10W 1% WW AXIAL

RES 16.9ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S16R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S16R9FRBSL-ND
Through Hole Resistors RWR78S16R9FRBSL-ND
16.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S16R9FRBSL RWR78S16R9FRBSL RWR78S16R9FRBSL-ND
Product Name Wirewound Resistors RES 16.9 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details