Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1622FSB12

Description
16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1622FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1622FSB12-ND
Through Hole Resistors RWR78S1622FSB12-ND
16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.2K OHM 10W 1% WW AXIAL - RWR78S1622FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 10W 1% WW AXIAL
RWR78S1622FSB12
RES 16.2K OHM 10W 1% WW AXIAL RWR78S1622FSB12
RES 16.2Kohm 10W 1% WW AXIAL

RES 16.2Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1622FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1622FSB12
Wirewound Resistors 3110-RWR78S1622FSB12
ESS-10 16.2K 1% RWR78S1622FS B12

ESS-10 16.2K 1% RWR78S1622FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1622FSB12-ND RWR78S1622FSB12 3110-RWR78S1622FSB12
Product Name Through Hole Resistors RES 16.2K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 159613P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 25000 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details