The RWR78S is a 10 W military-grade axial wirewound resistor qualified to MIL-PRF-39007, with a temperature range of -55 °C to +250 °C. It features a high-temperature silicone coating, welded construction, and a ceramic core with stainless steel end caps. The terminal is solderable and inductively wound. Resistance ranges from 0.1 to 39.2 kΩ for ±1 % tolerance, with a maximum resistance temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω. Dielectric withstanding voltage is 1000 V RMS. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] long, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. The failure rate is 0.01 %/1000 h. Available in bulk or tape/reel packaging.
ESS-10 16.2K 1% RWR78S1622FM R69
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR78S1622FMR69 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |