Vishay Intertechnology, Inc. Through Hole Resistors RWR78S15R4FSBSL

Description
15.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S15R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S15R4FSBSL-ND
Through Hole Resistors RWR78S15R4FSBSL-ND
15.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S15R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S15R4FSBSL
Wirewound Resistors 3110-RWR78S15R4FSBSL
ESS-10 15.4 1% RWR78S15R4FS BSL

ESS-10 15.4 1% RWR78S15R4FS BSL

Supplier's Site Datasheet
RES 15.4 OHM 10W 1% WW AXIAL - RWR78S15R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 10W 1% WW AXIAL
RWR78S15R4FSBSL
RES 15.4 OHM 10W 1% WW AXIAL RWR78S15R4FSBSL
RES 15.4ohm 10W 1% WW AXIAL

RES 15.4ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S15R4FSBSL-ND 3110-RWR78S15R4FSBSL RWR78S15R4FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 15.4 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details