Vishay Intertechnology, Inc. RES 15 OHM 10W 0.1% WW AXIAL RWR78S15R0BRBSL

Description
RES 15ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 10W 0.1% WW AXIAL - RWR78S15R0BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 10W 0.1% WW AXIAL
RWR78S15R0BRBSL
RES 15 OHM 10W 0.1% WW AXIAL RWR78S15R0BRBSL
RES 15ohm 10W 0.1% WW AXIAL

RES 15ohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S15R0BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S15R0BRBSL
Wirewound Resistors 3110-RWR78S15R0BRBSL
ESS-10 15 .1% RWR78S15R0BR BSL

ESS-10 15 .1% RWR78S15R0BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S15R0BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S15R0BRBSL-ND
Through Hole Resistors RWR78S15R0BRBSL-ND
15 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S15R0BRBSL 3110-RWR78S15R0BRBSL RWR78S15R0BRBSL-ND
Product Name RES 15 OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details