Vishay Intertechnology, Inc. RES 158 OHM 10W 1% WW AXIAL RWR78S1580FRRSL

Description
RES 158ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 158ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 10W 1% WW AXIAL - RWR78S1580FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 10W 1% WW AXIAL
RWR78S1580FRRSL
RES 158 OHM 10W 1% WW AXIAL RWR78S1580FRRSL
RES 158ohm 10W 1% WW AXIAL

RES 158ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1580FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1580FRRSL-ND
Through Hole Resistors RWR78S1580FRRSL-ND
158 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1580FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1580FRRSL
Wirewound Resistors 3110-RWR78S1580FRRSL
ESS-10 158 1% RWR78S1580FR RSL

ESS-10 158 1% RWR78S1580FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1580FRRSL RWR78S1580FRRSL-ND 3110-RWR78S1580FRRSL
Product Name RES 158 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details