Vishay Intertechnology, Inc. RES 154 OHM 10W 1% WW AXIAL RWR78S1540FRBSL

Description
RES 154ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 10W 1% WW AXIAL - RWR78S1540FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 10W 1% WW AXIAL
RWR78S1540FRBSL
RES 154 OHM 10W 1% WW AXIAL RWR78S1540FRBSL
RES 154ohm 10W 1% WW AXIAL

RES 154ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1540FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1540FRBSL
Wirewound Resistors 3110-RWR78S1540FRBSL
ESS-10 154 1% RWR78S1540FR BSL

ESS-10 154 1% RWR78S1540FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1540FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1540FRBSL-ND
Through Hole Resistors RWR78S1540FRBSL-ND
154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1540FRBSL 3110-RWR78S1540FRBSL RWR78S1540FRBSL-ND
Product Name RES 154 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers