Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1502FSS73

Description
15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1502FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1502FSS73-ND
Through Hole Resistors RWR78S1502FSS73-ND
15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1502FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1502FSS73
Wirewound Resistors 3110-RWR78S1502FSS73
ESS-10 15K 1% RWR78S1502FS S73

ESS-10 15K 1% RWR78S1502FS S73

Supplier's Site Datasheet
RES 15K OHM 10W 1% WW AXIAL - RWR78S1502FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 10W 1% WW AXIAL
RWR78S1502FSS73
RES 15K OHM 10W 1% WW AXIAL RWR78S1502FSS73
RES 15Kohm 10W 1% WW AXIAL

RES 15Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1502FSS73-ND 3110-RWR78S1502FSS73 RWR78S1502FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 15K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers