Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1501FMB12

Description
ESS-10 1.5K 1% RWR78S1501FM B12
Request a Quote Datasheet
Description
ESS-10 1.5K 1% RWR78S1501FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1501FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1501FMB12
Wirewound Resistors 3110-RWR78S1501FMB12
ESS-10 1.5K 1% RWR78S1501FM B12

ESS-10 1.5K 1% RWR78S1501FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1501FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1501FMB12-ND
Through Hole Resistors RWR78S1501FMB12-ND
1.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5K OHM 10W 1% WW AXIAL - RWR78S1501FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 10W 1% WW AXIAL
RWR78S1501FMB12
RES 1.5K OHM 10W 1% WW AXIAL RWR78S1501FMB12
RES 1.5Kohm 10W 1% WW AXIAL

RES 1.5Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1501FMB12 RWR78S1501FMB12-ND RWR78S1501FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.5K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers