Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1471FRBSL

Description
1.47 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1471FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1471FRBSL-ND
Through Hole Resistors RWR78S1471FRBSL-ND
1.47 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47K OHM 10W 1% WW AXIAL - RWR78S1471FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 10W 1% WW AXIAL
RWR78S1471FRBSL
RES 1.47K OHM 10W 1% WW AXIAL RWR78S1471FRBSL
RES 1.47Kohm 10W 1% WW AXIAL

RES 1.47Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1471FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1471FRBSL
Wirewound Resistors 3110-RWR78S1471FRBSL
ESS-10 1.47K 1% RWR78S1471FR BSL

ESS-10 1.47K 1% RWR78S1471FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1471FRBSL-ND RWR78S1471FRBSL 3110-RWR78S1471FRBSL
Product Name Through Hole Resistors RES 1.47K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details