Vishay Intertechnology, Inc. RES 143 OHM 10W 1% WW AXIAL RWR78S1430FSB12

Description
RES 143ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 143ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 10W 1% WW AXIAL - RWR78S1430FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 10W 1% WW AXIAL
RWR78S1430FSB12
RES 143 OHM 10W 1% WW AXIAL RWR78S1430FSB12
RES 143ohm 10W 1% WW AXIAL

RES 143ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1430FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1430FSB12-ND
Through Hole Resistors RWR78S1430FSB12-ND
143 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1430FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1430FSB12
Wirewound Resistors 3110-RWR78S1430FSB12
ESS-10 143 1% RWR78S1430FS B12

ESS-10 143 1% RWR78S1430FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1430FSB12 RWR78S1430FSB12-ND 3110-RWR78S1430FSB12
Product Name RES 143 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details