Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1400FSBSL

Description
ESS-10 140 1% RWR78S1400FS BSL
Request a Quote Datasheet
Description
ESS-10 140 1% RWR78S1400FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1400FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1400FSBSL
Wirewound Resistors 3110-RWR78S1400FSBSL
ESS-10 140 1% RWR78S1400FS BSL

ESS-10 140 1% RWR78S1400FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1400FSBSL-ND
Through Hole Resistors RWR78S1400FSBSL-ND
140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 140 OHM 10W 1% WW AXIAL - RWR78S1400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 10W 1% WW AXIAL
RWR78S1400FSBSL
RES 140 OHM 10W 1% WW AXIAL RWR78S1400FSBSL
RES 140ohm 10W 1% WW AXIAL

RES 140ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1400FSBSL RWR78S1400FSBSL-ND RWR78S1400FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 140 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers