Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1332FRS73

Description
ESS-10 13.3K 1% RWR78S1332FR S73
Request a Quote Datasheet
Description
ESS-10 13.3K 1% RWR78S1332FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1332FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1332FRS73
Wirewound Resistors 3110-RWR78S1332FRS73
ESS-10 13.3K 1% RWR78S1332FR S73

ESS-10 13.3K 1% RWR78S1332FR S73

Supplier's Site Datasheet
RES 13.3K OHM 10W 1% WW AXIAL - RWR78S1332FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 10W 1% WW AXIAL
RWR78S1332FRS73
RES 13.3K OHM 10W 1% WW AXIAL RWR78S1332FRS73
RES 13.3Kohm 10W 1% WW AXIAL

RES 13.3Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1332FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1332FRS73-ND
Through Hole Resistors RWR78S1332FRS73-ND
13.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1332FRS73 RWR78S1332FRS73 RWR78S1332FRS73-ND
Product Name Wirewound Resistors RES 13.3K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers