Vishay Intertechnology, Inc. RES 12.4 OHM 10W 1% WW AXIAL RWR78S12R4FRRSL

Description
RES 12.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 10W 1% WW AXIAL - RWR78S12R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 10W 1% WW AXIAL
RWR78S12R4FRRSL
RES 12.4 OHM 10W 1% WW AXIAL RWR78S12R4FRRSL
RES 12.4ohm 10W 1% WW AXIAL

RES 12.4ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S12R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S12R4FRRSL-ND
Through Hole Resistors RWR78S12R4FRRSL-ND
12.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S12R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S12R4FRRSL
Wirewound Resistors 3110-RWR78S12R4FRRSL
ESS-10 12.4 1% RWR78S12R4FR RSL

ESS-10 12.4 1% RWR78S12R4FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S12R4FRRSL RWR78S12R4FRRSL-ND 3110-RWR78S12R4FRRSL
Product Name RES 12.4 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details