Vishay Intertechnology, Inc. Through Hole Resistors RWR78S12R1FSB12

Description
12.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S12R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S12R1FSB12-ND
Through Hole Resistors RWR78S12R1FSB12-ND
12.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.1 OHM 10W 1% WW AXIAL - RWR78S12R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 10W 1% WW AXIAL
RWR78S12R1FSB12
RES 12.1 OHM 10W 1% WW AXIAL RWR78S12R1FSB12
RES 12.1ohm 10W 1% WW AXIAL

RES 12.1ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S12R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S12R1FSB12
Wirewound Resistors 3110-RWR78S12R1FSB12
ESS-10 12.1 1% RWR78S12R1FS B12

ESS-10 12.1 1% RWR78S12R1FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S12R1FSB12-ND RWR78S12R1FSB12 3110-RWR78S12R1FSB12
Product Name Through Hole Resistors RES 12.1 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details