Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1250FRB12

Description
ESS-10 125 1% RWR78S1250FR B12
Request a Quote Datasheet
Description
ESS-10 125 1% RWR78S1250FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1250FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1250FRB12
Wirewound Resistors 3110-RWR78S1250FRB12
ESS-10 125 1% RWR78S1250FR B12

ESS-10 125 1% RWR78S1250FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1250FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1250FRB12-ND
Through Hole Resistors RWR78S1250FRB12-ND
125 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

125 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 125 OHM 10W 1% WW AXIAL - RWR78S1250FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 10W 1% WW AXIAL
RWR78S1250FRB12
RES 125 OHM 10W 1% WW AXIAL RWR78S1250FRB12
RES 125ohm 10W 1% WW AXIAL

RES 125ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1250FRB12 RWR78S1250FRB12-ND RWR78S1250FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 125 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details