Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1211FSBSL

Description
ESS-10 1.21K 1% RWR78S1211FS BSL
Request a Quote Datasheet
Description
ESS-10 1.21K 1% RWR78S1211FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1211FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1211FSBSL
Wirewound Resistors 3110-RWR78S1211FSBSL
ESS-10 1.21K 1% RWR78S1211FS BSL

ESS-10 1.21K 1% RWR78S1211FS BSL

Supplier's Site Datasheet
RES 1.21K OHM 10W 1% WW AXIAL - RWR78S1211FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 10W 1% WW AXIAL
RWR78S1211FSBSL
RES 1.21K OHM 10W 1% WW AXIAL RWR78S1211FSBSL
RES 1.21Kohm 10W 1% WW AXIAL

RES 1.21Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1211FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1211FSBSL-ND
Through Hole Resistors RWR78S1211FSBSL-ND
1.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1211FSBSL RWR78S1211FSBSL RWR78S1211FSBSL-ND
Product Name Wirewound Resistors RES 1.21K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details