Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1211FRS73

Description
ESS-10 1.21K 1% RWR78S1211FR S73
Request a Quote Datasheet
Description
ESS-10 1.21K 1% RWR78S1211FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1211FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1211FRS73
Wirewound Resistors 3110-RWR78S1211FRS73
ESS-10 1.21K 1% RWR78S1211FR S73

ESS-10 1.21K 1% RWR78S1211FR S73

Supplier's Site Datasheet
RES 1.21K OHM 10W 1% WW AXIAL - RWR78S1211FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 10W 1% WW AXIAL
RWR78S1211FRS73
RES 1.21K OHM 10W 1% WW AXIAL RWR78S1211FRS73
RES 1.21Kohm 10W 1% WW AXIAL

RES 1.21Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1211FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1211FRS73-ND
Through Hole Resistors RWR78S1211FRS73-ND
1.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1211FRS73 RWR78S1211FRS73 RWR78S1211FRS73-ND
Product Name Wirewound Resistors RES 1.21K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details