Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1180FMS73

Description
118 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
118 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1180FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1180FMS73-ND
Through Hole Resistors RWR78S1180FMS73-ND
118 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

118 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1180FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1180FMS73
Wirewound Resistors 3110-RWR78S1180FMS73
ESS-10 118 1% RWR78S1180FM S73

ESS-10 118 1% RWR78S1180FM S73

Supplier's Site Datasheet
RES 118 OHM 10W 1% WW AXIAL - RWR78S1180FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 10W 1% WW AXIAL
RWR78S1180FMS73
RES 118 OHM 10W 1% WW AXIAL RWR78S1180FMS73
RES 118ohm 10W 1% WW AXIAL

RES 118ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1180FMS73-ND 3110-RWR78S1180FMS73 RWR78S1180FMS73
Product Name Through Hole Resistors Wirewound Resistors RES 118 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers